Picker Components General Purpose Relays PTRH-1C-9SFT-T3-X67A0.6

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 AMP power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in multiple contact forms (1A, 1B, 1C) and mounting styles, including T3, which features PCB and QC pins. This part is rated for 30 A at 250 VAC resistive load and 1 HP at 120 VAC for motor loads. It uses AgSnO2In2O3 contact material, has a 0.6 W coil power rating, operates at 9 VDC with a must-operate voltage of 6.75 VDC and must-release voltage of 0.9 VDC, and meets UL 508 and UL 873 spacing requirements. The enclosure is epoxy sealed to IP67, with Class F insulation, and the unit is RoHS compliant. Operating temperature range is -55°C to 100°C for Class B or -55°C to 125°C for Class F. Dimensions and pinout follow the T3 configuration with alternate quick-connect layout.

Datasheet Summary
Powered by GS/AI

The PTRH-T series is a 30 AMP power PCB relay with a T91 footprint, designed for general-purpose switching applications. It is available in multiple contact forms (1A, 1B, 1C) and mounting styles, including T3, which features PCB and QC pins. This part is rated for 30 A at 250 VAC resistive load and 1 HP at 120 VAC for motor loads. It uses AgSnO2In2O3 contact material, has a 0.6 W coil power rating, operates at 9 VDC with a must-operate voltage of 6.75 VDC and must-release voltage of 0.9 VDC, and meets UL 508 and UL 873 spacing requirements. The enclosure is epoxy sealed to IP67, with Class F insulation, and the unit is RoHS compliant. Operating temperature range is -55°C to 100°C for Class B or -55°C to 125°C for Class F. Dimensions and pinout follow the T3 configuration with alternate quick-connect layout.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays 2500-PTRH-1C-9SFT-T3-X67A0.6
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9SFT-T3-X67A0.6
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -67 to 212 F (-55 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B3 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Safety Relays - 56.OA01.2422N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Relay module - 859-392 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers