The PTRH-OT series is a 30 Amp general-purpose PCB relay with a T91 footprint, available in 1Form A or 1Form C contact configurations with panel-mount QC pins and mounting tabs. It carries a UL 508 and UL 873 rating for 30 A at 250 VAC, with a 2 HP motor rating at 240 VAC and maximum switching power of 7,500 VA. The relay operates at 9 VDC coil voltage with 0.9 W power consumption, has a must operate voltage of 6.75 VDC, and a must release voltage of 0.9 VDC. Contact material is AgSnO, insulation is Class F, and operating temperature range is -55°C to 125°C. It meets RoHS compliance, has an operate time under 15 ms, release time under 10 ms, and a mechanical life of 1 × 10⁷ operations. The terminal and pin configuration matches OT5 variant with mounting tabs and quick-connect pins.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SFT-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |