The PTRH series is a 30 Amp general-purpose PCB relay with a T90 footprint and SPDT (1 Form C) contact configuration. It features AgSnO2In2O3 contacts, Class F insulation, and is epoxy sealed and immersion cleanable. The relay is rated for 30 A at 250 VAC and 2 HP motor loads, with a maximum switching power of 900 W and 7,500 VA. It operates with a 9 VDC coil consuming 0.9 W, has a must operate voltage of 6.75 VDC, and a must release voltage of 0.9 VDC. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The operating temperature range is -40°C to 125°C. Termination is PCB pin with a 6-pin layout, and the device is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SFT-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |