The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, AgCdO contacts, and epoxy-sealed, immersion-cleanable construction. It is rated for 30 A at 250 VAC resistive load and 2 HP at 250 VAC motor load, with a maximum switching power of 7,500 VA. The relay operates with a 9 VDC coil consuming 0.9 W, has a must operate voltage of 6.75 VDC and a must release voltage of 0.9 VDC, and supports an operating temperature range of -40°C to 100°C (Class B) or up to 125°C (Class F). The 9SF-X variant features Class F insulation, is RoHS compliant, and omits pin 6 to meet UL 508 and UL 873 spacing requirements. Physical dimensions and pin configurations align with industry-standard T90 mounting.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |