The PTRH-T series is a 30 A general-purpose PCB relay with a T91 footprint, rated for 250 VAC and 30 A resistive loads, meeting UL 508 and UL 873 spacing requirements. It features AgCdO contacts, a coil power of 0.9 W at 9 VDC, and an operating temperature range of -55°C to 100°C for Class B insulation. The T3 variant includes PCB and QC pins with a 1 Form C contact configuration. The relay is RoHS compliant and available with IP67 epoxy sealing. Dimensions and terminal strengths are specified for surface-mount and panel-mount versions, with a maximum switching power of 7,500 VA and 900 W. Solderability complies with 260°C for 5 seconds, and insulation resistance exceeds 1,000 MΩ at 500 VDC. The relay is rated for 1 × 10⁷ mechanical operations and 5 × 10⁴ electrical operations.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SF-T3-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |