The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. This variant has a 9 VDC coil consuming 0.6 W, Class F insulation, AgCdO+Au gold plated contacts, and a 6-pin configuration with Pin 6 omitted to meet UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. It is epoxy sealed, immersion cleanable, RoHS compliant, and rated for switching up to 30 A at 250 VAC or 2 HP at 250 VAC. The operating temperature range is -40°C to 125°C.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9SF-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |