The PTRH series is a 30 Amp power PCB relay with a T90 footprint for general-purpose switching. This variant has a SPDT contact, 9 VDC coil, 0.6 W power consumption, and gold-plated AgCdO contacts. It features a sealed enclosure, meets UL 508 and UL 873 with pin 6 omitted, and is RoHS compliant. Rated for 30 A at 250 VAC and 2 HP at 250 VAC, it operates from -40°C to 100°C with Class B insulation. Maximum switching voltage is 300 VAC, switching current is 30 A, and mechanical life is 10^7 operations. Insulation resistance exceeds 1,000 MΩ at 500 VDC. Dielectric strength is 2,500 VAC between coil and contacts. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |