The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs. It features IP67 epoxy sealing, RoHS compliance, and UL Class F insulation as an option. The relay operates at 9 VDC coil voltage with 0.9 W power consumption, supports 30 A switching at 240 VAC, and meets UL 508 and UL 873 spacing requirements. Its contact material is AgCdO, with a maximum switching power of 7,500 VA and an operating temperature range of -55°C to 100°C for Class B insulation. The specific variant T5 provides 1 Form C contacts with panel mounting and QC terminals.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-T5-X67A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |