The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations with PCB and QC pin terminations. It features a 0.6 W coil option, Class B insulation, and a -55°C to 100°C operating temperature range. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an AgCdO contact material with a maximum switching capacity of 30 A at 240 VAC and 30 A at 30 VDC. The IP67 epoxy-sealed version is available but not specified for this variant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-T3-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |