The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general purpose switching applications. It is available in multiple contact forms including 1 Form C (SPDT) with PCB pins and QC pins, and features a mounting style compatible with both PCB and panel mounting. The relay has a 9 VDC coil with a power consumption of 0.9 W, a must operate voltage of 6.75 VDC, and a must release voltage of 0.9 VDC. It is rated for 30 A at 250 VAC resistive loads, with switching voltage limits of 110 VDC and 300 VAC. The insulation is Class B, operating temperature range is -55°C to 100°C, and the contact material is AgCdO. The sealed version (S) provides environmental protection, and the device is RoHS compliant. Dimensions and pinout follow the T3 configuration.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |