The PTRH-OT series is a 30-amp general-purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations with quick-connect pins and mounting tabs. The OT5 variant features panel-mounting with quick-connect pins. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with a maximum switching power of 900 W and 7,500 VA. It meets UL 508 and UL 873 spacing standards with 3.18 mm air gap and 6.36 mm surface clearance. Operating temperature range is -55°C to 125°C for Class F insulation. Coil voltage is 9 VDC, consuming 0.9 W, with a must-operate voltage of 6.75 VDC and must-release voltage of 0.9 VDC. Contact material is AgCdO, initial contact resistance is 50 mΩ max. Mechanical life is 1 × 10⁷ operations, electrical life is 5 × 10⁴. RoHS compliant and weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-OT5-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |