Picker Components General Purpose Relays PTRH-1C-9S-1-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp power PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, AgCdO contacts, and a 2 HP 250 VAC motor rating. It features epoxy sealing, immersion cleanability, and RoHS compliance. The 9VDC coil version operates at 0.9 W, with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. The -1 variant omits pin 6 to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). The sealed version (S) is designed for dust and moisture protection. Operating temperature ranges from -40°C to 100°C for Class B insulation. Dimensions and mechanical specifications are standardized across the series with a 30-gram weight and PCB pin termination.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp power PCB relay with a T90 footprint, offering SPDT (1 Form C) contact configuration, AgCdO contacts, and a 2 HP 250 VAC motor rating. It features epoxy sealing, immersion cleanability, and RoHS compliance. The 9VDC coil version operates at 0.9 W, with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. The -1 variant omits pin 6 to meet UL 508 and UL 873 spacing requirements (3.18 mm through air, 6.36 mm over surface). The sealed version (S) is designed for dust and moisture protection. Operating temperature ranges from -40°C to 100°C for Class B insulation. Dimensions and mechanical specifications are standardized across the series with a 30-gram weight and PCB pin termination.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9S-1-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9S-1-X
General Purpose Relays 2500-PTRH-1C-9S-1-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9S-1-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

16A Miniature Power Relay - A16 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Electromechanical Relays & Contactors - 1-1393243-4 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 400 volts
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA01.1131N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers