The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT-NC, or SPDT (1 Form C) contact forms. It features an epoxy-sealed, immersion-cleanable design and meets UL 508 and UL 873 spacing standards with pin 6 omitted. The relay has a 30 A, 250 VAC resistive load rating, a maximum switching power of 900 W and 7,500 VA, and operates over a temperature range of -40°C to 100°C for Class B insulation or -40°C to 125°C for Class F. The coil for the 9VDC variant consumes 0.6 W, with a must operate voltage of 6.75 VDC and must release voltage of 0.9 VDC. Contacts are available with AgCdO+Au gold plating. The unit weighs 27 grams in open frame or 30 grams sealed, with PCB terminals and dimensions conforming to the T90 standard.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9S-1-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |