The PTRH series is a 30 Amp power PCB relay with a T90 footprint, designed for general purpose switching applications. The relay features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material with optional gold plating, and operates at 9VDC coil voltage. It is available in an open frame enclosure with Class F insulation, meets UL 508 and UL 873 spacing requirements with Pin 6 omitted, and is RoHS compliant. The relay has a maximum switching capacity of 30 A at 250 VAC, a mechanical life of 1 × 10⁷ operations, and an electrical life of 5 × 10⁴ operations under resistive load. Its operate time is less than 15 ms, release time less than 10 ms, and operating temperature range is -40°C to 125°C for Class F. The part weighs 30 grams and is compatible with immersion cleaning.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9FT-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |