The PTRH series is a 30 Amp PCB-mounted relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPDT (1 Form C) contact configuration. It uses AgSnO2In2O3 contact material with gold plating, has a 0.6 W coil power rating, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay is epoxy sealed, RoHS compliant, and operates from -40°C to 125°C with Class F insulation. Terminal strength is 10 N, solderability is rated to 260°C for 5 seconds, and it supports a maximum switching current of 30 A and voltage of 300 VAC. The mechanical life is 1 × 10⁷ operations, with an electrical life of 5 × 10⁴ cycles at resistive load. Dimensions and pinout follow the standard T90 layout.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9FT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |