The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. The part features a SPDT (1 Form C) contact configuration, AgCdO contacts with gold plating, and is available with Class F insulation and a 0.6 W coil power rating. It has a 9 VDC coil, operates within a temperature range of -40°C to 125°C for Class F, and meets UL 508 and UL 873 spacing requirements with pin 6 omitted. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams in open frame. Maximum switching capacity is 30 A at 250 VAC and 7,500 VA. Terminal strength is 10 N, and solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9F-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |