The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. This variant features a 9 VDC coil, Class F insulation, AgCdO+Au gold-plated contacts, and complies with UL 508 and UL 873 spacing with pin 6 omitted. It has a maximum switching capacity of 30 A at 250 VAC, 900 W resistive, and 7,500 VA inductive, with an operating temperature range of -40°C to 125°C for Class F. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and weighs 30 grams in open frame. Coil power is 11.7 W at 9 VDC, with must operate voltage at 6.75 VDC and must release voltage at 0.9 VDC.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9F-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |