The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general purpose switching applications. It features a single pole double throw (SPDT) contact configuration with AgSnO2In2O3 contact material and is available with Class F insulation. The part is epoxy sealed, immersion cleanable, and RoHS compliant. It operates at 9 VDC coil voltage with a power consumption of 0.6 W, has a maximum switching voltage of 300 VAC and 110 VDC, and supports a maximum switching current of 30 A. The relay meets UL 508 and UL 873 standards with pin 6 omitted. It has an operating temperature range of -40°C to 125°C for Class F insulation, and its dimensions follow the standard T90 PCB layout. Mechanical life exceeds 10^7 operations, and electrical life reaches 5 × 10^4 operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CFT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |