The PTRH-T series is a 30-amp power PCB relay for general-purpose switching, featuring a T91 footprint and available in PCB or panel-mount configurations with quick-connect pins. This part has a 1 Form C contact, 9 VDC coil, Class F insulation, AgSnO2In2O3 contacts with gold plating, and a dust cover enclosure. It operates at 30 A for 240 VAC resistive loads and 1 HP for 120 VAC motor loads, with a maximum switching voltage of 300 VAC and 110 VDC. The relay has an operate time under 15 ms, a release time under 10 ms, and meets UL 508 and UL 873 spacing standards. It is RoHS compliant and has an operating temperature range of -55°C to 100°C. The physical size and terminal dimensions are consistent with the T3 mounting type.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CFT-T3-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |