The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1-form A or 1-form C contact configurations. It supports switching up to 30 A at 250 VAC and 900 W resistive load, with a maximum switching voltage of 300 VAC and 110 VDC. The OT3 variant features PCB and QC pins with a dust cover, operates at 9 VDC coil voltage with 0.9 W power consumption, and meets UL 508 and UL 873 spacing requirements of 3.18 mm through air and 6.36 mm over surface. The relay has a Class F insulation rating, operate time under 15 ms, release time under 10 ms, and an operating temperature range of -55°C to 125°C. Contact material is AgSnO, and the unit is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CFT-OT3-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |