The PTRH-T series is a 30 amp power PCB relay with a T91 footprint, designed for general-purpose switching applications. It features a 1 Form C (SPDT) contact configuration, with a 30 A switching capacity at 240 VAC and 30 VDC. The relay includes PCB pins and quick-connect terminals in the T3 variant, with a dust cover enclosure and Class F insulation. It operates at 9 VDC coil voltage, consuming 0.9 W, with a must-operate voltage of 6.75 VDC and must-release voltage of 0.9 VDC. The contact material is AgCdO, meeting UL 508 and UL 873 spacing requirements. The operating temperature range is -55°C to 100°C, and the relay is RoHS compliant. To achieve IP67 sealing, an epoxy variant must be specified.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CF-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |