The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in Form A or Form C configurations. The PTRH-1C-9CF-OT3-X variant features a 9VDC coil, F-class insulation, AgCdO contacts, a dust cover, and a PCB pin and quick connect termination style. It is rated for 30 A at 240 VAC, with a maximum switching power of 7,500 VA and a mechanical life of 1 × 10⁷ operations. The relay operates in temperatures from −55°C to 100°C, has an operate time of less than 15 ms, and a release time of less than 10 ms. It meets UL 508 and UL 873 spacing requirements and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CF-OT3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |