Picker Components General Purpose Relays PTRH-1C-9CF-1-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, using AgCdO or AgSnO2O3 contacts, and available in 1-form A, B, or C configurations. It supports 30 A switching at 250 VAC and 2 HP motor loads, with a maximum switching power of 900 W and 7,500 VA. The relay has dielectric strength of 2,500 V between coil and contacts, an operating temperature range of -40°C to 125°C for Class F insulation, and operates with 0.9 W coil power. The PTRH-1C-9CF-1-X-G variant features a 9 VDC coil, Class F insulation, UL 508 and UL 873 spacing with pin 6 omitted, RoHS compliance, and gold-plated AgCdO+Au contacts. It is epoxy sealed, immersion cleanable, and weighs 30 grams in open frame. Mechanical life is 1×10⁷ operations; electrical life is 5×10⁴ under resistive loads.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, using AgCdO or AgSnO2O3 contacts, and available in 1-form A, B, or C configurations. It supports 30 A switching at 250 VAC and 2 HP motor loads, with a maximum switching power of 900 W and 7,500 VA. The relay has dielectric strength of 2,500 V between coil and contacts, an operating temperature range of -40°C to 125°C for Class F insulation, and operates with 0.9 W coil power. The PTRH-1C-9CF-1-X-G variant features a 9 VDC coil, Class F insulation, UL 508 and UL 873 spacing with pin 6 omitted, RoHS compliance, and gold-plated AgCdO+Au contacts. It is epoxy sealed, immersion cleanable, and weighs 30 grams in open frame. Mechanical life is 1×10⁷ operations; electrical life is 5×10⁴ under resistive loads.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-9CF-1-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-9CF-1-X-G
General Purpose Relays 2500-PTRH-1C-9CF-1-X-G
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-9CF-1-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 212 F (-40 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Type 20.28 - Modular step relay 16A - 202890244000 - Finder S.p.A. con unico socio
Specs
Approvals CE-2, LLOYD, IMQ-grande, EAC-1, ukca, cRUus, RINA
NO 2
View Details
Basic relay - 788-170 - WAGO
Specs
Mounting Pluggable module
View Details
2 suppliers