The PTRH series is a 30 A power PCB relay with a T90 footprint, designed for general-purpose switching. It features a SPDT (1 Form C) contact configuration, AgCdO contacts, and is available with Class F insulation and an epoxy-sealed enclosure. Operating at 9 VDC, it consumes 0.6 W and meets UL 508 and UL 873 spacing with pin 6 omitted. It supports up to 300 VAC and 110 VDC switching, with a maximum switching current of 30 A and power of 7,500 VA. The relay operates from -40°C to 125°C, has an insulation resistance of 1,000 MΩ min at 500 VDC, and is RoHS compliant. Mechanical life is 10^7 operations; electrical life is 5 × 10^4 cycles. Weight is 30 grams.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9CF-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |