The PTRH-1C-9C-1-X-0.6 is a 30 A, 250 VAC SPDT PCB relay with a T90 footprint, dust cover, and pin 6 omitted to meet UL 508 and UL 873 spacing standards. It has a 9 VDC coil rated at 0.6 W, Class B insulation, and AgCdO contacts. The relay switches up to 30 A at 300 VAC or 110 VDC, with a maximum switching power of 900 W resistive or 7,500 VA. Operate time is under 15 ms, release time under 10 ms. It operates from -40°C to 100°C, has an insulation resistance of 1,000 MΩ min at 500 VDC, and weighs 30 grams. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: 0.9 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-9C-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |