The PTRH series is a 30 A general purpose PCB relay with a T90 footprint, available in 1 Form A, B, or C contact configurations. This part features a 5 VDC coil rated at 0.6 W, AgSnO2In2O3 contact material, and an open frame enclosure with Class B insulation. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports switching up to 30 A at 250 VAC, and has a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 cycles. The relay operates from -40°C to 100°C, has an insulation resistance of 1,000 MΩ minimum, and complies with EU RoHS V2 and EU REACH V3. Its dimensions and pin configuration follow the T90 standard, with power pins measuring 0.8 mm × 1.5 mm and coil pins at 0.8 mm diameter.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5T-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |