The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, offering SPST-NO, SPDT-NC, and SPDT contact forms. This part has a 5VDC coil, AgSnO2In2O3 contacts, Class B insulation, and an open frame enclosure. It complies with UL 508 and UL 873 spacing with pin 6 omitted, supports switching up to 30 A at 250 VAC, and meets UL Class B temperature ratings from -40°C to 100°C. The relay has a 0.9 W coil power consumption, 50 mΩ max initial contact resistance, and is RoHS compliant. Dimensions and terminal strength are standardized across the series.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5T-1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |