The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads, featuring a SPDT (1 Form C) contact configuration. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and available with Class B or Class F insulation. This variant uses a 5 VDC coil with 0.6 W power consumption, AgSnO2In2O3 contact material, and gold-plated contacts (AgCdO+Au). It complies with UL 508 and UL 873 spacing standards with pin 6 omitted, operates from -40°C to 125°C under Class F insulation, and has a maximum switching current of 30 A. The part is surface-mountable with PCB pins, weighs 30 grams, and meets UL Class F insulation requirements when configured with the F option.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-X-0.6G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |