The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1Form A (SPST-NO) or 1Form C (SPDT) contact configurations. The PTRH-1C-5ST-T5-XA variant uses a panel-mount T5 configuration with quick-connect pins, 5 VDC coil voltage, and AgSnO2In2O3 contacts. It features a class B insulation rating, operates from -55°C to 100°C, and meets UL 508 and UL 873 spacing requirements. The relay has a maximum switching capacity of 30 A at 240 VAC, 30 A at 30 VDC, and 7,500 VA, with an operate time of less than 15 ms and a release time of less than 10 ms. It is RoHS compliant and has an insulation resistance of 1,000 MΩ min at 500 VDC. The enclosure is sealed but not washable, and the coil power is 0.9 W.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-T5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |