The PTRH-T series is a 30 amp general-purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations with PCB and QC pin terminations. It meets UL 508 and UL 873 spacing requirements, has a maximum switching capacity of 30 A at 250 VAC, and features AgSnO2In2O3 contact material for this variant. The part is IP67 epoxy sealed, RoHS compliant, and operates from -55°C to 100°C with Class B insulation. Coil voltage is 5 VDC with a power consumption of 0.9 W, a must-operate voltage of 3.75 VDC, and a must-release voltage of 0.5 VDC. Terminal strength is 10 N, and solderability complies with 260°C for 5 seconds. The relay has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under resistive load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-T3-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |