The PTRH-OT series is a general purpose PCB relay with a T91 footprint, rated for 30 A at 250 VAC and 2 HP at 250 VAC, using AgSnO contacts and Class B insulation. The OT5 variant has quick-connect pins with mounting tabs for panel mounting. It operates from -55°C to 100°C, has a mechanical life of 10^7 cycles, and an electrical life of 5 × 10^4 cycles at resistive loads. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has a 5 VDC coil consuming 0.9 W with a must-operate voltage of 3.75 VDC. Operate time is less than 15 ms, release time less than 10 ms, and contact resistance is 50 mΩ max. Gold-plated contacts and sealing are included as per the ordering code.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-OT5-XAG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |