The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel-mount configurations with Quick Connect (QC) pins and mounting tabs. It features a 1 Form C (SPDT) contact configuration, rated for 30 A at 250 VAC and 2 HP at 250 VAC, with AgSnO contact material and 0.6 W coil power. The relay meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and operates from -55°C to 125°C with Class F insulation. It has a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC at 5 VDC coil voltage, with operate time under 15 ms and release time under 10 ms.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-OT5-XA0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |