The PTRH-OT series is a 30-amp general-purpose PCB relay with a T91 footprint, available in form A and form C contact configurations. This part features a rated coil voltage of 5 VDC, 0.9 W power consumption, and a sealed enclosure with Class B insulation. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current of 30 A. The relay meets UL 508 and UL 873 spacing requirements, has an operate time of less than 15 ms, a release time of less than 10 ms, and operates from -55°C to 100°C. The termination style is quick-connect pins with mounting tabs, and the contact material is AgSnO. The product is RoHS compliant and has a mechanical life of 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5ST-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 212 F (-55 to 100 C) |