Picker Components General Purpose Relays PTRH-1C-5SFT-X-G

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT configurations. This part features AgSnO2In2O3 contact material, Class F insulation, and a sealed enclosure. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports 250 VAC switching voltage and 30 A load current, and is rated for 2 HP at 250 VAC. The relay operates at 5 VDC coil voltage with 0.9 W power consumption, offers solderability to 260°C for 5 seconds, and complies with RoHS V2 and REACH V3. Operating temperature range is -40°C to +125°C for Class F, and it weighs 30 grams. Terminal strength is 10 N, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load. The contact resistance is 50 mΩ max at 1 A, 6 VDC.

Datasheet Summary
Powered by GS/AI

The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT configurations. This part features AgSnO2In2O3 contact material, Class F insulation, and a sealed enclosure. It meets UL 508 and UL 873 spacing requirements with pin 6 omitted, supports 250 VAC switching voltage and 30 A load current, and is rated for 2 HP at 250 VAC. The relay operates at 5 VDC coil voltage with 0.9 W power consumption, offers solderability to 260°C for 5 seconds, and complies with RoHS V2 and REACH V3. Operating temperature range is -40°C to +125°C for Class F, and it weighs 30 grams. Terminal strength is 10 N, with a mechanical life of 10^7 operations and an electrical life of 5 × 10^4 operations under resistive load. The contact resistance is 50 mΩ max at 1 A, 6 VDC.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PTRH-1C-5SFT-X-G - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PTRH-1C-5SFT-X-G
General Purpose Relays 2500-PTRH-1C-5SFT-X-G
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PTRH-1C-5SFT-X-G
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170055019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
30A-60A Miniature Power Relay - CHS01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details