The PTRH-T series is a 30 amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick-connect pins and mounting tabs. This variant includes IP67 epoxy sealing, F-class insulation, and AgCdO+Au gold-plated contacts. It operates at 5 VDC coil voltage with 0.9 W power consumption, meets UL 508 and UL 873 spacing requirements, and supports a maximum switching voltage of 300 VAC and current of 30 A. The operating temperature range is -55°C to 125°C for F-class insulation. The relay complies with RoHS and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-T5-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |