The PTRH-T series is a 30-amp general-purpose PCB relay with a T91 footprint, available in panel-mount configurations with QC pins and mounting tabs. This part has a 1 Form C contact configuration, operates at 5 VDC, and consumes 0.6 W of coil power. It features AgSnO2In2O3 contacts, Class F insulation, and is RoHS compliant. The relay meets UL 508 and UL 873 spacing requirements, has a maximum switching capacity of 30 A at 250 VAC, and is epoxy sealed to IP67. Operating temperature ranges from -55°C to 125°C for Class F insulation. Terminal strength is rated at 10 N, and solderability is certified at 260°C for 5 seconds. Design specifications include a must-operate voltage of 3.75 VDC and a must-release voltage of 0.5 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-T5-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |