The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C configurations. This part features a 5VDC coil, F-class insulation, and AgSnO2In2O3 contacts with gold plating. It has an IP67 epoxy-sealed enclosure, PCB and QC pin termination, and meets UL 508 and UL 873 spacing requirements. Operating temperature ranges from -55°C to 100°C for Class B or to 125°C for Class F, with a coil power of 0.9 W and a maximum switching capacity of 30 A at 240 VAC. Mechanical life is rated for 1 × 10^7 operations, and electrical life for 5 × 10^4 operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-T3-X67G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |