The PTRH series is a 30 amp power PCB relay with a T90 footprint, designed for general-purpose switching applications. It features a SPDT (1 Form C) contact configuration, AgSnO2In2O3 contact material with gold plating, and is available in a sealed enclosure with Class F insulation. The relay operates at 5 VDC with a coil power of 0.9 W, meets UL 508 and UL 873 spacing standards with pin 6 omitted, and is RoHS compliant. It supports a maximum switching voltage of 300 VAC and 110 VDC, with a switching current rating of 30 A. The operating temperature range is -40°C to 125°C for Class F insulation. The device weighs 30 grams and has PCB pin termination with a solderability rating of 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-1-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |