The PTRH series is a 30 amp, 250 VAC general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. This relay has a 2 HP 250 VAC motor rating, uses AgSnO2In2O3 contact material for the 1C variant, and features Class F insulation with an epoxy-sealed, immersion-cleanable construction. The part is RoHS compliant, meets UL 508 and UL 873 spacing standards with pin 6 omitted, operates from -40°C to 125°C, and has a power consumption of 0.6 W. Terminal strength is 10 N, and insulation resistance is 1,000 MΩ min at 500 VDC. The physical size and weight are not specified beyond a reference to open-frame dimensions and 27-30 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SFT-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |