The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in SPDT (1 Form C) contact configuration. It features a 250 VAC, 30 A resistive load rating and meets UL 508 and UL 873 insulation spacing with pin 6 omitted in certain variants. The relay is epoxy sealed, immersion cleanable, RoHS compliant, and uses AgCdO or AgSnO2 contact materials. For the 5 VDC coil voltage variant, the coil power is 6.5 W, with a must operate voltage of 3.75 VDC and must release voltage of 0.5 VDC. The device operates from -40°C to 100°C with Class B insulation, or up to 125°C with Class F insulation, and has a mechanical life of 10^7 operations. Dimensions and terminal strength are specified for PCB mounting, with a weight of 30 grams for the open frame version.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |