The PTRH-T series is a 30-amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick-connect pins and mounting tabs. It features a 1-form C (SPDT) contact arrangement, rated for 30 A at 240 VAC and 30 VDC with AgCdO contacts, and meets UL 508 and UL 873 spacing standards. The relay operates with a 5 VDC coil consuming 0.9 W, has a class F insulation rating, and an operating temperature range of -55°C to 125°C. It is epoxy sealed to IP67, RoHS compliant, and has a mechanical life of 1 × 10⁷ operations and an electrical life of 5 × 10⁴ operations at resistive load. Solderability meets 260°C for 5 seconds, and dielectric strength is 4,000 V between coil and contacts at 50 Hz for 1 minute with 2,500 V between coil and contacts under the same conditions. Weight is approximately 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SF-T5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |