The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form C panel-mount OT5 configuration with QC pins and mounting tabs. It is rated for 30 A at 250 VAC and 2 HP at 240 VAC, with maximum switching power of 7,500 VA. Coil voltage is 5 VDC at 0.9 W, requiring 3.75 VDC to operate and 0.5 VDC to release. Operate time is less than 15 ms, release time less than 10 ms. Contacts are AgSnO with gold plating, Class F insulation is used, and the unit complies with RoHS. Operating temperature range is -55°C to 125°C. Mechanical life is 1 × 10^7 operations, electrical life is 5 × 10^4 cycles. Meets UL 508 and UL 873 spacing standards.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SF-OT5-XG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |