The PTRH-OT series is a 30 Amp general purpose PCB relay with a T91 footprint, available in panel mount configurations with QC pins and mounting tabs for OT4 and OT5 variants. It supports a 1 Form C (SPDT) contact arrangement, with a maximum switching capacity of 30 A at 250 VAC and 2 HP at 240 VAC. The relay operates with a 5 VDC coil, consuming 0.9 W, and meets UL 508 and UL 873 spacing requirements. It features Class F insulation, AgCdO contact material, and is RoHS compliant. Operating temperature ranges from -55°C to 125°C for Class F, with an operate time under 15 ms and release time under 10 ms. The device weighs 13.5 grams.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5SF-OT5-XA |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |