The PTRH series is a 30 amp general purpose PCB relay with a T90 footprint, available in 1 Form A, 1 Form B, or 1 Form C (SPDT) contact configurations. It is rated for 30 A at 250 VAC resistive load and 2 HP at 250 VAC motor load, with a maximum switching voltage of 300 VAC and current of 30 A. The relay features AgCdO or AgSnO2O3 contacts, with AgCdO+Au gold-plated options available, and meets UL 508 and UL 873 spacing standards with Pin 6 omitted in the -1 variant. It is epoxy sealed, immersion cleanable, RoHS compliant, and has an operating temperature range of -40°C to 100°C for Class B insulation or -40°C to 125°C for Class F. The 5 VDC coil version consumes 6.5 W maximum and operates at 3.75 VDC must operate voltage. Dimensions are standardized for T90 mounting with PCB pins.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Gold Plated Contacts, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5S-X-G |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |