The PTRH-T series is a 30 Amp general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. The PTRH-1C-5S-T3-X67AG variant features a 5 VDC coil, IP67 epoxy sealing, Class B insulation, AgCdO contacts, and a combined PCB pin and quick connect termination style. It operates with a coil power of 0.9 W, has a must operate voltage of 3.75 VDC and a must release voltage of 0.5 VDC, and supports switching up to 240 VAC at 30 A. The operating temperature range is -55°C to 100°C, with mechanical endurance of 1×10⁷ operations and electrical life of 5×10⁴ operations under resistive load. The package complies with UL 508 and UL 873 spacing requirements and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Alternate Solder Lug Layout, Gold Plated Contacts, Termination Style: PCB Pin and Solder Lug, Seal Rating: IP67, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5S-T3-X67AG |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |