The PTRH-T series is a 30 A general purpose PCB relay with a T91 footprint, available in 1 Form A or 1 Form C contact configurations. It features PCB pins and quick-connect terminals, with a Class B insulation rating and an operating temperature range of -55°C to 100°C. The relay is rated for 240 VAC and 30 A resistive loads, with a maximum switching power of 900 W and 7,500 VA. It meets UL 508 and UL 873 spacing requirements, is RoHS compliant, and has an insulation resistance of 1,000 MΩ min at 500 VDC. The coil power for a 5 VDC rating is 0.9 W, with a must operate voltage of 3.75 VDC and a must release voltage of 0.5 VDC. The termination style includes PCB pins and quick-connect terminals, and the unit is process sealed with epoxy for IP67 protection when specified.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin and Solder Lug, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5S-T3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |