The PTRH-OT series is a 30 A general purpose PCB relay with a T91 footprint, available in panel mount configurations with quick-connect pins and mounting tabs (OT5 variant) for single pole double throw (1 Form C) contacts. It supports 5 VDC coil voltage, has a 0.9 W power consumption, and is rated for 250 VAC and 30 A resistive loads. The relay meets UL 508 and UL 873 spacing requirements, has a mechanical life of 10^7 operations, and operates from -55°C to 100°C with Class B insulation. Contact material is AgCdO, and it is RoHS compliant. The OT5 variant features sealed, non-washable enclosure and solder lug termination.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: Solder Lug, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operate Time: 15ms, Release Time: 10ms, Operating Temperature: -55°C to +100°C, Contact Material: AgCdO, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5S-OT5-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -67 to 212 F (-55 to 100 C) |
| AC Voltage | 240 volts |