The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. The PTRH-1C-5S-1-X-0.6 variant features a 5VDC coil, Class B insulation, epoxy sealing, and a 0.6 W power consumption, with Pin 6 omitted to meet UL 508 and UL 873 spacing requirements. It has a maximum switching voltage of 300 VAC and 110 VDC, with a 30 A resistive load rating at 240 VAC and a 2 HP motor rating at 250 VAC. Its contact material is AgCdO, operate time is less than 15 ms, release time is less than 10 ms, and operating temperature ranges from -40°C to 100°C. The relay weighs 30 grams in open frame and meets RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Features: Pin #6 Removed, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgCdO, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5S-1-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |