The PTRH series is a 30 Amp general purpose PCB relay with a T90 footprint, rated for 250 VAC and 2 HP motor loads. It features AgCdO or AgSnO2In2O3 contacts, epoxy sealing, and RoHS compliance. The relay has a 5-pin configuration meeting UL 508 and UL 873 spacing requirements with pin 6 omitted, and is available with Class F insulation. With a 5 VDC coil, power consumption is 6.5 W at rated voltage, requiring a must-operate voltage of 3.75 VDC and must-release voltage of 0.5 VDC. Operating temperature ranges from -40°C to 125°C for Class F, with insulation resistance of 1,000 MΩ min at 500 VDC. The device weighs 27 grams and supports soldering up to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Open Frame, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .9W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5FT-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |