The PTRH series is a 30-amp general-purpose PCB relay with a T90 footprint, available in SPST-NO, SPDT, or SPDT-NC contact forms. The part PTRH-1C-5CT-X-0.6 uses a 5 VDC coil with 0.6 W power consumption, a dust cover enclosure, Class F insulation, AgSnO2In2O3 contact material, and RoHS compliance. It supports switching up to 30 A at 250 VAC and 110 VDC, with a maximum switching power of 900 W and 7,500 VA. Operate time is less than 15 ms, release time less than 10 ms, and it operates from -40°C to 125°C under Class F insulation. The relay complies with UL 508 and UL 873 spacing standards (Pin 6 omitted) and meets UL Class F insulation requirements. Weight is 30 grams for the open frame version. Solderability is rated to 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 30A, Switching Voltage: 240VAC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: 0.5 VDC, Operating Temperature: -40°C to +100°C, Contact Material: AgSnO2In2O3, Coil Power: .6W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PTRH-1C-5CT-X-0.6 |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 212 F (-40 to 100 C) |